Texas Instruments LP38693-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors LP38693QSD-3.3/NOPB

Description
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Request a Quote
Description
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38693QSD-3.3/NOPB is a low-dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.3V with a maximum output current of 500mA. It operates within a wide input voltage range of 2.7V to 10V and features a low dropout voltage of 250mV at full load, ensuring efficient performance in battery-powered applications. The device offers a typical output accuracy of 2% and is stable with ceramic output capacitors, which enhances its suitability for compact designs. It includes thermal overload protection and foldback current limiting for enhanced reliability. The LP38693QSD-3.3/NOPB is available in a 6-pin WSON package, making it suitable for applications requiring a small footprint and efficient thermal management. It is rated for operation in environments ranging from -40°C to 125°C, making it versatile for various industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The LP38693QSD-3.3/NOPB is a low-dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 3.3V with a maximum output current of 500mA. It operates within a wide input voltage range of 2.7V to 10V and features a low dropout voltage of 250mV at full load, ensuring efficient performance in battery-powered applications. The device offers a typical output accuracy of 2% and is stable with ceramic output capacitors, which enhances its suitability for compact designs. It includes thermal overload protection and foldback current limiting for enhanced reliability. The LP38693QSD-3.3/NOPB is available in a 6-pin WSON package, making it suitable for applications requiring a small footprint and efficient thermal management. It is rated for operation in environments ranging from -40°C to 125°C, making it versatile for various industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
LP38693-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors - LP38693QSD-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP38693-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38693QSD-3.3/NOPB
LP38693-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors LP38693QSD-3.3/NOPB
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125

500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA LDO Voltage Regulator IC
776-LP38693QSD-3.3/NOPB
3.3V 500mA LDO Voltage Regulator IC 776-LP38693QSD-3.3/NOPB
3.3V 500mA LDO Linear Voltage Regulator, 6WSON Product overview: LP38693QSD-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693QSD-3.3/N OPB can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Linear Voltage Regulator, 6WSON Product overview: LP38693QSD-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693QSD-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51388-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51388-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51388-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51388-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51388-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51388-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51388-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51388-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51388-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38693QSD-3.3/NOPB - 206510-LP38693QSD-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38693QSD-3.3/NOPB
206510-LP38693QSD-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38693QSD-3.3/NOPB 206510-LP38693QSD-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206510-LP38693QSD-3. 3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.33V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (3x3) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 500mA Operating Supply Current: 55μA to 100μA PSRR: 55dB (120Hz) Protection Features: Over Temperature Alternative Parts (Cross-Reference): LP38693SD-3.3/NOPB; LP38691QSD-3.3/NOPB; LP38693QSDX-3.3/NOPB ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206510-LP38693QSD-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 500mA
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): LP38693SD-3.3/NOPB; LP38691QSD-3.3/NOPB; LP38693QSDX-3.3/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - LP38693QSD-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38693QSD-3.3/NOPB
Voltage Regulators - Linear LP38693QSD-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now
Voltage Regulators - Linear - LP38693QSD-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38693QSD-3.3/NOPB
Voltage Regulators - Linear LP38693QSD-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38693QSD-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38693QSD-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38693QSD-3.3/NOPB
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38693QSD-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38693QSD-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38693QSD-3.3/NOPB
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP38693QSD-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38693QSD-3.3/NOPB
PMIC - Voltage Regulators - Linear LP38693QSD-3.3/NOPB
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38693QSD-3.3/NOPB
LDO Voltage Regulators LP38693QSD-3.3/NOPB
LDO Voltage Regulators 500mA LDO CMOS Linear Regs Stable

LDO Voltage Regulators 500mA LDO CMOS Linear Regs Stable

Buy Now Datasheet
IC REG LINEAR 3.3V 500MA 6WSON - 815-LP38693QSD-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 500MA 6WSON
815-LP38693QSD-3.3/NOPB
IC REG LINEAR 3.3V 500MA 6WSON 815-LP38693QSD-3.3/NOPB
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38693QSD-3.3/NOPB 776-LP38693QSD-3.3/NOPB 296-51388-6-ND 206510-LP38693QSD-3.3/NOPB LP38693QSD-3.3/NOPB LP38693QSD-3.3/NOPB LP38693QSD-3.3/NOPB LP38693QSD-3.3/NOPB LP38693QSD-3.3/NOPB 815-LP38693QSD-3.3/NOPB
Product Name LP38693-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3.3V 500mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38693QSD-3.3/NOPB Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 3.3V 500MA 6WSON
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; 6-WDFN Exposed Pad Other; 6-WSON (3x3) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection Over Temperature Enable Enable
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details