The LP38691SD-5.0 is a low-dropout CMOS linear voltage regulator designed to provide a stable output voltage of 5.0 V with a maximum output current of 500 mA. It operates within a wide input voltage range of 2.7 V to 10 V and features a low dropout voltage of 250 mV at full load. The device ensures tight output tolerance of 2% and is compatible with ceramic output capacitors, which enhances its performance in various applications. This regulator is suitable for use in portable instrumentation, battery-powered devices, and notebook computers. It has a low quiescent current of 55 µA at full load and an off-state quiescent current of just 1 µA, making it efficient for battery-operated applications. The LP38691SD-5.0 also includes thermal overload protection and foldback current limiting for enhanced reliability. The product is available in a compact 6-pin WSON package, measuring 3.00 mm x 3.00 mm, which is beneficial for space-constrained designs. It is rated for operation in a temperature range of -40°C to 125°C, making it suitable for a variety of environmental conditions.
Manufacturer: Texas Instruments
Win Source Part Number: 1203383-LP38691SD-5.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Family Name: LP38691
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Alternative Parts (Cross-Reference): XC6203P512FR; XC6203E502PR; XC6203E512FR; R1130D501A-TR-F;
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: LP38691
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.45V at 500mA
Current - Quiescent (Iq): 55μA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
5V Fixed LDO Regulator, 500mA, 2.7-10V In, PDSO6 Product overview: LP38691SD-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SD-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
IC REG LINEAR 5V 500MA 6WSON
IC REG LINEAR 5V 500MA 6WSON
IC REG LINEAR 5V 500MA 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1203383-LP38691SD-5.0 | LP38691SD-5.0TR-ND | 776-LP38691SD-5.0 | LP38691SD-5.0 | LP38691SD-5.0 | LP38691SD-5.0 | LP38691SD-5.0 |
| Product Name | Newest Parts - LP38691SD-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.4500 volts | 0.4500 volts | 0.4500 volts |