Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3875ET-ADJ/NOPB

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3875ET-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3875ET-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3875ET-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3875ET-ADJ/NOPB - 1056511-LP3875ET-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3875ET-ADJ/NOPB
1056511-LP3875ET-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3875ET-ADJ/NOPB 1056511-LP3875ET-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056511-LP3875ET-ADJ /NOPB Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 5mA to 15mA PSRR: 73dB to 57dB (120Hz) Maximum Output Voltage: 6.4V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056511-LP3875ET-ADJ/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Maximum Output Voltage: 6.4V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5A TO220 Voltage Regulator IC
776-LP3875ET-ADJ/NOPB
1.5A TO220 Voltage Regulator IC 776-LP3875ET-ADJ/NOPB
IC REG LIN POS ADJ 1.5A TO220-5 Product overview: LP3875ET-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3875ET-ADJ/NOP B can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO220-5 Product overview: LP3875ET-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3875ET-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3875ET-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3875ET-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP3875ET-ADJ/NOPB
IC REG LIN POS ADJ 1.5A TO220-5

IC REG LIN POS ADJ 1.5A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3875ET-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3875ET-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3875ET-ADJ/NOPB
IC REG LIN POS ADJ 1.5A TO220-5

IC REG LIN POS ADJ 1.5A TO220-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3875ET-ADJ/NOPB-ND 1056511-LP3875ET-ADJ/NOPB 776-LP3875ET-ADJ/NOPB LP3875ET-ADJ/NOPB LP3875ET-ADJ/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3875ET-ADJ/NOPB 1.5A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Other; TO-220-5 TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444539 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers