The LP38690 is a 1-A low-dropout CMOS linear regulator with a 5.0-V fixed output voltage, designed for stable operation with ceramic output capacitors. It is available in a 6-pin WSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 125°C. The device features a typical dropout voltage of 450 mV at 1 A, 2.5% output accuracy at 25°C, and a ground pin current of 55 µA at full load. Thermal overload protection and foldback current limiting are included. The WSON package includes an exposed pad for thermal enhancement, which must be soldered to a copper plane for full current operation.
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
1A 5V LDO Voltage Regulator, 10V In, 450mV Dropout, SMT Product overview: LP38690SD-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SD-5.0/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1203369-LP38690SD-5.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LP38690
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.8V at 1A
Current - Quiescent (Iq): 55μA
IC REG LINEAR 5V 1A 6WSON
IC REG LINEAR 5V 1A 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
LDO Voltage Regulators 1A LDO CMOS Linear Regs Stable
IC REG LINEAR 5V 1A 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38690SD-5.0/NOPB | 776-LP38690SD-5.0/NOPB | LP38690SD-5.0/NOPBTR-ND | 1203369-LP38690SD-5.0/NOPB | LP38690SD-5.0/NOPB | LP38690SD-5.0/NOPB | LP38690SD-5.0/NOPB | LP38690SD-5.0/NOPB | LP38690SD-5.0/NOPB |
| Product Name | LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | 1A 5V 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LP38690SD-5.0/NOPB | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||||
| Output Voltage | 1.8 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |