1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
1-A, 10-V, low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP38692MP-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692MP-3.3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203392-LP38692MP-3.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Family Name: LP38692
Categories: Integrated Circuits
Supplier Device Package: SOT-223-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-5, TO-261AB
Maximum Supply Current: 100μA
Alternative Parts (Cross-Reference): FAN1540DX_NL; FAN1540DX; TS9005SCY; TS9005SCW;
Introduction Date: December 13, 2004
ECCN: EAR99
Country of Origin: China , Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
Family Part Number: LP38692
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 55μA
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
IC REG LINEAR 3.3V 1A SOT223-5
IC REG LINEAR FIXED POS LDO 3.3V
IC REG LINEAR 3.3V 1A SOT223-5
LDO Voltage Regulators 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38692MP-3.3 | LP38692MP-3.3TR-ND | 776-LP38692MP-3.3 | 1203392-LP38692MP-3.3 | LP38692MP-3.3 | LP38692MP-3.3 | LP38692MP-3.3 | LP38692MP-3.3 | LP38692MP-3.3 | LP38692MP-3.3 |
| Product Name | LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Newest Parts - LP38692MP-3.3 | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223,WSON | Other; TO-261-5, TO-261AB | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||||
| Output Voltage | 1.8 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |