The LP38692-ADJ is a 1-A adjustable low dropout CMOS linear regulator stable with ceramic output capacitors, available in a 5-pin SOT-223 package measuring 6.50 mm by 3.56 mm. It operates with an input voltage range of 2.7 V to 10 V and provides an output voltage range of 1.25 V to 9 V. The device has a typical dropout voltage of 450 mV at 1 A load current and a ground pin current of 55 µA at full load. Adjustment pin voltage accuracy is 2.5% at 25°C. Thermal overload protection and foldback current limiting are included. An enable pin allows the regulator to be turned on or off. Operation is specified from -40°C to +125°C.
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 091521-LP38692MP-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.45V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Family Name: LP38692
Output Voltage: 1.25 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 9V
Alternative Parts (Cross-Reference): PQ070XH01ZZH; TS1117SCP; TS1117SCM; TS1117CM RN;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Portable Devices
1A Adj LDO, 2.7-10V In, 1.25-9V Out, 450mV Dropout, SOT-223 Product overview: LP38692MP-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692MP-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A SOT223-5
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38692MP-ADJ | LP38692MP-ADJTR-ND | 091521-LP38692MP-ADJ | 776-LP38692MP-ADJ | 815-LP38692MP-ADJ | LP38692MP-ADJ | LP38692MP-ADJ |
| Product Name | LP38692-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38692MP-ADJ | 1A 10V 9V LDO Voltage Regulator IC | IC REG LIN POS ADJ 1A SOT223-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-223,WSON | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||
| Output Voltage | 1.25 to 9 volts | 1.25 to 9 volts | 1.25 volts | 9 volts | 9 volts | 1.25 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |