The LP38690 is a 1-A low-dropout CMOS linear regulator stable with ceramic output capacitors, available in a 6-pin WSON package measuring 3.00 mm × 3.00 mm. It operates with an input voltage range of 2.7 V to 10 V, delivers a 3.3 V output with 2.5% accuracy at 25°C, and maintains a typical dropout voltage of 450 mV at 1 A. The device supports an operating temperature range of −40°C to 125°C, features a ground pin current of 55 µA at full load, and includes thermal overload protection and foldback current limiting. The WSON package includes an exposed pad for thermal dissipation.
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
3.3V LDO Regulator, 1A, 10V In, 650mV Dropout, SMT Product overview: LP38690SD-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SD-3.3/NO
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Manufacturer: Texas Instruments
Win Source Part Number: 143610-LP38690SD-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.65V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 1A 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
IC REG LINEAR 3.3V 1A 6WSON
LDO Voltage Regulators 1A LDO CMOS Linear Regs Stable
IC REG LINEAR 3.3V 1A 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPBTR-ND | 776-LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPB | 143610-LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPB | LP38690SD-3.3/NOPB |
| Product Name | LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A 10V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38690SD-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-252,WSON | Other; 6-WDFN Exposed Pad | Other; WSON6 | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||||
| Output Voltage | 1.8 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |