The LP3878SD-ADJ/NOPB is an 800-mA adjustable voltage regulator designed for output voltages from 1 V to 5.5 V, featuring low noise and ceramic capacitor stability. It is offered in an 8-pin WSON package measuring 4.00 mm × 4.00 mm, with an operating junction temperature range of -40°C to 125°C. The device draws less than 10-μA quiescent current in shutdown and maintains a typical ground pin current of 5.5 mA at full load. It includes overcurrent and overtemperature protection, and requires a bypass capacitor for noise reduction and loop stability. The part is RoHS compliant and has a moisture sensitivity level of 1.
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for 1V to 5V App. 8-WSON
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-WSON (4x4)
800mA Adj LDO, 16V In, 1% Acc, 475mV Vdo, SMT Product overview: LP3878SD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3878SD-ADJ/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1056524-LP3878SD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 1.1V @ 800mA
Operating Supply Current: 1.5mA to 15mA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Medical, Signal Processing, Communications & Networking
LDO Voltage Regulators Micropower 800mA Low Noise Adj Vltg Reg
IC REG LIN POS ADJ 800MA 8WSON
IC REG LIN POS ADJ 800MA 8WSON
IC REG LIN POS ADJ 800MA 8WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3878SD-ADJ/NOPB | LP3878SD-ADJ/NOPBTR-ND | 776-LP3878SD-ADJ/NOPB | 1056524-LP3878SD-ADJ/NOPB | LP3878SD-ADJ/NOPB | LP3878SD-ADJ/NOPB | LP3878SD-ADJ/NOPB | LP3878SD-ADJ/NOPB |
| Product Name | LP3878-ADJ Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for 1V to 5V App. | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800mA 16V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3878SD-ADJ/NOPB | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1 to 5.5 volts | 1 to 5.5 volts | 5.5 volts | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |