The LP3875-ADJ is a 1.5-A adjustable low-dropout linear regulator designed for low-voltage microprocessor power supplies and similar applications. It is available in the SOT-223 package, which measures 6.50 mm by 3.56 mm, and operates over a junction temperature range of -40°C to +125°C. The device supports an input voltage range of 2.5 V to 7 V, features an ultra-low dropout voltage of 380 mV at 1.5 A load current, and draws 6 mA of ground pin current at full load. Quiescent current in shutdown mode is typically 10 nA. It includes overtemperature and overcurrent protection, and requires a minimum output capacitor for stability.
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 019827-LP3875EMPX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.38V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: Adj to 1.216V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Maximum Output Voltage: 6.4V
Protection Features: Over Current, Over Temperature, Short Circuit
1.5-A, adjustable low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP3875EMPX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3875EMPX-ADJ/N
IC REG LIN POS ADJ 1.5A SOT223-5
LDO Voltage Regulators 1.5-A Fast Ultra-Low-Dropout LDOs 5-SOT-223 -40 to 125
IC REG LIN POS ADJ 1.5A SOT223-5
IC REG LIN POS ADJ 1.5A SOT223-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3875EMPX-ADJ/NOPB | 296-LP3875EMPX-ADJ/NOPBDKR-ND | 019827-LP3875EMPX-ADJ/NOPB | 776-LP3875EMPX-ADJ/NOPB | LP3875EMPX-ADJ/NOPB | LP3875EMPX-ADJ/NOPB | LP3875EMPX-ADJ/NOPB | LP3875EMPX-ADJ/NOPB |
| Product Name | LP3875-ADJ 1.5A Fast Ultra Low Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3875EMPX-ADJ/NOPB | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; TO-261-5 | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 2.5 to 7 volts | 7 volts | 7 volts | 7 volts |