Texas Instruments 2.5V 0.8A TO220 LDO Voltage Regulator IC LP3871ET-2.5

Description
IC REG LDO 2.5V 0.8A TO220-5 Product overview: LP3871ET-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.8A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.8A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ET-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 0.8A TO220-5 Product overview: LP3871ET-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.8A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.8A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ET-2.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 0.8A TO220 LDO Voltage Regulator IC
699-LP3871ET-2.5
2.5V 0.8A TO220 LDO Voltage Regulator IC 699-LP3871ET-2.5
IC REG LDO 2.5V 0.8A TO220-5 Product overview: LP3871ET-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.8A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.8A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ET-2.5 can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 0.8A TO220-5 Product overview: LP3871ET-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.8A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.8A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ET-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-2.5 - 071819-LP3871ET-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-2.5
071819-LP3871ET-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-2.5 071819-LP3871ET-2.5
Manufacturer: Texas Instruments Win Source Part Number: 071819-LP3871ET-2.5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 5mA to 15mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071819-LP3871ET-2.5
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3871ET-2.5 071819-LP3871ET-2.5
Product Name 2.5V 0.8A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-2.5
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail TO-220; Other; TO-220-5
Output Voltage 2.5 volts 2.5 volts
IOUT 0.8000 amps 0.8000 amps
Dropout Voltage 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data