Texas Instruments LP3874-ADJ 0.8A Fast Ultra Low Dropout Linear Regulators LP3874EMP-ADJ/NOPB

Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote
Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3874-ADJ is a 0.8A fast ultra low-dropout linear regulator available in a 5-pin SOT-223 package. It operates from a 2.5V to 7.0V input supply and maintains a junction temperature range of −40°C to +125°C. The device features an ultra low dropout voltage of 240mV at 0.8A load current and a ground pin current of typically 6mA. It includes overtemperature and overcurrent protection, and draws 10nA quiescent current in shutdown mode. The output voltage is adjustable via two external resistors.

Datasheet Summary
Powered by GS/AI

The LP3874-ADJ is a 0.8A fast ultra low-dropout linear regulator available in a 5-pin SOT-223 package. It operates from a 2.5V to 7.0V input supply and maintains a junction temperature range of −40°C to +125°C. The device features an ultra low dropout voltage of 240mV at 0.8A load current and a ground pin current of typically 6mA. It includes overtemperature and overcurrent protection, and draws 10nA quiescent current in shutdown mode. The output voltage is adjustable via two external resistors.

Suppliers

Company
Product
Description
Supplier Links
LP3874-ADJ 0.8A Fast Ultra Low Dropout Linear Regulators - LP3874EMP-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP3874-ADJ 0.8A Fast Ultra Low Dropout Linear Regulators
LP3874EMP-ADJ/NOPB
LP3874-ADJ 0.8A Fast Ultra Low Dropout Linear Regulators LP3874EMP-ADJ/NOPB
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125

Buy Now Datasheet
 - LP3874EMP-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 7V Max, 0.35V Dropout, CMOS, PDSO5

Adjustable Positive LDO Regulator, 1.2V Min, 7V Max, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP3874EMP-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 7V Max, 0.35V Dropout, CMOS, PDSO5

Adjustable Positive LDO Regulator, 1.2V Min, 7V Max, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3874EMP-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3874EMP-ADJ/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3874EMP-ADJ/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3874EMP-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3874EMP-ADJ/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3874EMP-ADJ/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3874EMP-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3874EMP-ADJ/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3874EMP-ADJ/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3874EMP-ADJ/NOPB - 114257-LP3874EMP-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3874EMP-ADJ/NOPB
114257-LP3874EMP-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3874EMP-ADJ/NOPB 114257-LP3874EMP-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114257-LP3874EMP-ADJ /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 800mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA PSRR: 73dB to 57dB (120Hz) Maximum Output Voltage: 6.6V Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 114257-LP3874EMP-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Maximum Output Voltage: 6.6V
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
800mA 7V LDO Voltage Regulator IC
776-LP3874EMP-ADJ/NOPB
800mA 7V LDO Voltage Regulator IC 776-LP3874EMP-ADJ/NOPB
800mA Adj LDO, 7V In, SOT-223, -40 to 125C Product overview: LP3874EMP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874EMP-ADJ/NO PB can be used for catalog matching and distributor lookup.

800mA Adj LDO, 7V In, SOT-223, -40 to 125C Product overview: LP3874EMP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874EMP-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3874EMP-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3874EMP-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3874EMP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3874EMP-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3874EMP-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3874EMP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3874EMP-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3874EMP-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP3874EMP-ADJ/NOPB
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3874EMP-ADJ/NOPB
LDO Voltage Regulators LP3874EMP-ADJ/NOPB
LDO Voltage Regulators 0.8A Fast Ultra LDO Linear Regs

LDO Voltage Regulators 0.8A Fast Ultra LDO Linear Regs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3874EMP-ADJ/NOPB LP3874EMP-ADJ/NOPB LP3874EMP-ADJ/NOPBTR-ND 114257-LP3874EMP-ADJ/NOPB 776-LP3874EMP-ADJ/NOPB LP3874EMP-ADJ/NOPB LP3874EMP-ADJ/NOPB LP3874EMP-ADJ/NOPB LP3874EMP-ADJ/NOPB
Product Name LP3874-ADJ 0.8A Fast Ultra Low Dropout Linear Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3874EMP-ADJ/NOPB 800mA 7V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; SOT-223 Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.5 to 7 volts 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 4.5V Power Management IC - 713-BQ27426YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details