500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 923599-LP38691QSDX-A
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP38691
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
IC REG LIN POS ADJ 500MA 6WSON Product overview: LP38691QSDX-ADJ/NOPB
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito 6-WSON -40 to 125
IC REG LIN POS ADJ 500MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38691QSDX-ADJ/NOPB | 923599-LP38691QSDX-ADJ/NOPB | 296-LP38691QSDX-ADJ/NOPBTR-ND | 776-LP38691QSDX-ADJ/NOPB | LP38691QSDX-ADJ/NOPB | LP38691QSDX-ADJ/NOPB | LP38691QSDX-ADJ/NOPB | LP38691QSDX-ADJ/NOPB |
| Product Name | LP38691-ADJ-Q1 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito | PMIC - PMIC - Voltage Regulators - Linear - LP38691QSDX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; WSON | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||
| Output Voltage | 1.25 to 9 volts | 1.25 to 9 volts | 9 volts | 1.25 volts | 1.25 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 2 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |