Texas Instruments LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator LP3876ES-ADJ/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator - LP3876ES-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator
LP3876ES-ADJ/NOPB
LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator LP3876ES-ADJ/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3876ES-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3876ES-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3876ES-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP3876ES-ADJ/NOPB
Voltage Regulator IC 776-LP3876ES-ADJ/NOPB
3-A, adjustable low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3876ES-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3876ES-ADJ/NOP B can be used for catalog matching and distributor lookup.

3-A, adjustable low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3876ES-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3876ES-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3876ES-ADJ/NOPB - 1056514-LP3876ES-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3876ES-ADJ/NOPB
1056514-LP3876ES-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3876ES-ADJ/NOPB 1056514-LP3876ES-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056514-LP3876ES-ADJ /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 5mA to 15mA Maximum Output Voltage: 5.8V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056514-LP3876ES-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 5mA to 15mA
Maximum Output Voltage: 5.8V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3876ES-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3876ES-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3876ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LP3876ES-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3876ES-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP3876ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3876ES-ADJ/NOPB
LDO Voltage Regulators LP3876ES-ADJ/NOPB
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
IC REG LIN POS ADJ 3A DDPAK - 815-LP3876ES-ADJ/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 3A DDPAK
815-LP3876ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK 815-LP3876ES-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3876ES-ADJ/NOPB LP3876ES-ADJ/NOPB-ND 776-LP3876ES-ADJ/NOPB 1056514-LP3876ES-ADJ/NOPB LP3876ES-ADJ/NOPB LP3876ES-ADJ/NOPB LP3876ES-ADJ/NOPB 815-LP3876ES-ADJ/NOPB
Product Name LP3876-ADJ 3A Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3876ES-ADJ/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators IC REG LIN POS ADJ 3A DDPAK
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 2.5 to 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27425YZFR-G2A - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers