Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38692SDX-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317118-LP38692SDX-A DJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 4,500 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 100 µA Voltage - Output (Max): 9V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.25V Supplier Device Package: 6-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WDFN Exposed Pad PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LP38692 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317118-LP38692SDX-A DJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 4,500 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 100 µA Voltage - Output (Max): 9V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.25V Supplier Device Package: 6-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WDFN Exposed Pad PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LP38692 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317118-LP38692SDX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317118-LP38692SDX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317118-LP38692SDX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1317118-LP38692SDX-A DJ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 4,500 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 100 µA Voltage - Output (Max): 9V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.25V Supplier Device Package: 6-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WDFN Exposed Pad PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LP38692 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317118-LP38692SDX-ADJ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 100 µA
Voltage - Output (Max): 9V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LP38692
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
1A 1.25V 9V LDO Voltage Regulator IC
776-LP38692SDX-ADJ
1A 1.25V 9V LDO Voltage Regulator IC 776-LP38692SDX-ADJ
Adj. Pos. LDO Regulator, 1A, 1.25V-9V, 10V In, PDSO6 Product overview: LP38692SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692SDX-ADJ can be used for catalog matching and distributor lookup.

Adj. Pos. LDO Regulator, 1A, 1.25V-9V, 10V In, PDSO6 Product overview: LP38692SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692SDX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38692SDX-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38692SDX-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38692SDX-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38692SDX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38692SDX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38692SDX-ADJ
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - LP38692SDX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38692SDX-ADJ
PMIC - Voltage Regulators - Linear LP38692SDX-ADJ
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1317118-LP38692SDX-ADJ 776-LP38692SDX-ADJ LP38692SDX-ADJ-ND LP38692SDX-ADJ LP38692SDX-ADJ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1A 1.25V 9V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
IQ 5.50E-5 amps 5.50E-5 amps 5.50E-5 amps
Unlock Full Specs
to access all available technical data