Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1203422-LP38693SDX-A
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Maximum Output Voltage: 9V
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: LP38693
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 55μA
Adj LDO Regulator 500mA, 1.25-9V, 10V In, PDSO6 Product overview: LP38693SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 9V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 9V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693SDX-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38693SDX-ADJ-ND | 1203422-LP38693SDX-ADJ | 776-LP38693SDX-ADJ | LP38693SDX-ADJ | LP38693SDX-ADJ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38693SDX-ADJ | 500mA 9V 10V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Over Temperature | Enable | Enable |