Texas Instruments High-Performance Analog 3.3V 500mA 10V LDO Voltage Regulator IC LP38691SDX-3.3

Description
3.3V LDO Regulator, 500mA, 2.7-10V In, 55dB PSRR, SMT Product overview: LP38691SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SDX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 500mA, 2.7-10V In, 55dB PSRR, SMT Product overview: LP38691SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SDX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500mA 10V LDO Voltage Regulator IC
776-LP38691SDX-3.3
3.3V 500mA 10V LDO Voltage Regulator IC 776-LP38691SDX-3.3
3.3V LDO Regulator, 500mA, 2.7-10V In, 55dB PSRR, SMT Product overview: LP38691SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SDX-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 500mA, 2.7-10V In, 55dB PSRR, SMT Product overview: LP38691SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SDX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Product Status: Obsolete Output Configuration: Positive Output Type: Fixed Number of Regulators: 1 Voltage - Input (Max): 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Obsolete
Output Configuration: Positive
Output Type: Fixed
Number of Regulators: 1
Voltage - Input (Max): 10V

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38691SDX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38691SDX-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38691SDX-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38691SDX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38691SDX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38691SDX-3.3
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP38691SDX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38691SDX-3.3
Voltage Regulators - Linear LP38691SDX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38691SDX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38691SDX-3.3
PMIC - Voltage Regulators - Linear LP38691SDX-3.3
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP38691SDX-3.3 LP38691SDX-3.3-ND LP38691SDX-3.3 LP38691SDX-3.3 LP38691SDX-3.3
Product Name 3.3V 500mA 10V LDO Voltage Regulator IC Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 5.50E-5 amps 5.50E-5 amps 5.50E-5 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data