Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PSFM5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
5V LDO Regulator, 3A, 0.6V Dropout, TO-220-5 Product overview: LP3856ET-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A, 0.6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ET-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 3A TO220-5
IC REG LINEAR 5V 3A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3856ET-5.0 | LP3856ET-5.0-ND | 776-LP3856ET-5.0 | LP3856ET-5.0 | LP3856ET-5.0 | LP3856ET-5.0 | LP3856ET-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 3A 0.6V TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; ZIP5 | TO-220; Other; TO-220-5 Formed Leads | Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |