Texas Instruments High-Performance Analog 1A 1.25V 9V LDO Voltage Regulator IC LP38690SDX-ADJ

Description
Adj Pos LDO 1A 1.25V-9V, 10V In, PDSO6, SMT Product overview: LP38690SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj Pos LDO 1A 1.25V-9V, 10V In, PDSO6, SMT Product overview: LP38690SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 1.25V 9V LDO Voltage Regulator IC
776-LP38690SDX-ADJ
1A 1.25V 9V LDO Voltage Regulator IC 776-LP38690SDX-ADJ
Adj Pos LDO 1A 1.25V-9V, 10V In, PDSO6, SMT Product overview: LP38690SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-ADJ can be used for catalog matching and distributor lookup.

Adj Pos LDO 1A 1.25V-9V, 10V In, PDSO6, SMT Product overview: LP38690SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38690SDX-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38690SDX-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38690SDX-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38690SDX-ADJ - 877909-LP38690SDX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38690SDX-ADJ
877909-LP38690SDX-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP38690SDX-ADJ 877909-LP38690SDX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 877909-LP38690SDX-AD J Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP38690 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877909-LP38690SDX-ADJ
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP38690
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38690SDX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38690SDX-ADJ
PMIC - Voltage Regulators - Linear LP38690SDX-ADJ
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38690SDX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38690SDX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38690SDX-ADJ
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP38690SDX-ADJ LP38690SDX-ADJ-ND 877909-LP38690SDX-ADJ LP38690SDX-ADJ LP38690SDX-ADJ
Product Name 1A 1.25V 9V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38690SDX-ADJ PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable
Output Voltage 9 volts 1.25 to 9 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps 1 amps
IQ 5.50E-5 amps 5.50E-5 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24167RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
Output Voltage 5 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-3.2-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details