Texas Instruments LP3856 3A Fast Ultra Low Dropout Linear Regulator LP3856ET-3.3/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote
Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3856ET-3.3/NOPB is a 3A fast ultra low-dropout linear regulator in a TO-220-5 package with a fixed 3.3V output voltage, operating from a 2.5V to 7.0V input supply. It maintains an output voltage accuracy of ±1.5% at room temperature and ±3.0% over all line, load, and temperature conditions. The device features a dropout voltage of 390mV at 3A load current, a ground pin current of 4mA at full load, and 10nA quiescent current in shutdown mode. It includes an error flag output and overtemperature/overcurrent protection, and operates with a junction temperature range of −40°C to +125°C. The package has bent, staggered leads with dimensions of 502mm length, 30mm width, 300μm thickness, and 10.74mm groove width. The part is rated for conduction at ≤260°C during soldering, and its input and output survival voltages extend to +7.5V and +6.0V respectively. No additional qualification or certification marks are stated for this part.

Datasheet Summary
Powered by GS/AI

The LP3856ET-3.3/NOPB is a 3A fast ultra low-dropout linear regulator in a TO-220-5 package with a fixed 3.3V output voltage, operating from a 2.5V to 7.0V input supply. It maintains an output voltage accuracy of ±1.5% at room temperature and ±3.0% over all line, load, and temperature conditions. The device features a dropout voltage of 390mV at 3A load current, a ground pin current of 4mA at full load, and 10nA quiescent current in shutdown mode. It includes an error flag output and overtemperature/overcurrent protection, and operates with a junction temperature range of −40°C to +125°C. The package has bent, staggered leads with dimensions of 502mm length, 30mm width, 300μm thickness, and 10.74mm groove width. The part is rated for conduction at ≤260°C during soldering, and its input and output survival voltages extend to +7.5V and +6.0V respectively. No additional qualification or certification marks are stated for this part.

Suppliers

Company
Product
Description
Supplier Links
LP3856 3A Fast Ultra Low Dropout Linear Regulator - LP3856ET-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator
LP3856ET-3.3/NOPB
LP3856 3A Fast Ultra Low Dropout Linear Regulator LP3856ET-3.3/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3A LDO Voltage Regulator IC
776-LP3856ET-3.3/NOPB
3A LDO Voltage Regulator IC 776-LP3856ET-3.3/NOPB
LDO Voltage Regulators 3A Low Dropout Reg Product overview: LP3856ET-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ET-3.3/NOP B can be used for catalog matching and distributor lookup.

LDO Voltage Regulators 3A Low Dropout Reg Product overview: LP3856ET-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ET-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-3.3/NOPB - 1203354-LP3856ET-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-3.3/NOPB
1203354-LP3856ET-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-3.3/NOPB 1203354-LP3856ET-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203354-LP3856ET-3.3 /NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LP3856 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA ~ 10mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.6V @ 3A Alternative Parts (Cross-Reference): RT9172F-33CT5; LT1528CT#06PBF; TC1263-3.3VAT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203354-LP3856ET-3.3/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LP3856
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA ~ 10mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.6V @ 3A
Alternative Parts (Cross-Reference): RT9172F-33CT5; LT1528CT#06PBF; TC1263-3.3VAT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LP3856ET-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator

LP3856 3A Fast Ultra Low Dropout Linear Regulator

Supplier's Site Datasheet
 - LP3856ET-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator

LP3856 3A Fast Ultra Low Dropout Linear Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3856ET-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3856ET-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3856ET-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3856ET-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3856ET-3.3/NOPB
Voltage Regulators - Linear LP3856ET-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3856ET-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3856ET-3.3/NOPB
Voltage Regulators - Linear LP3856ET-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
IC REG LINEAR 3.3V 3A TO220-5 - 815-LP3856ET-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 3A TO220-5
815-LP3856ET-3.3/NOPB
IC REG LINEAR 3.3V 3A TO220-5 815-LP3856ET-3.3/NOPB
IC REG LINEAR 3.3V 3A TO220-5

IC REG LINEAR 3.3V 3A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3856ET-3.3/NOPB
LDO Voltage Regulators LP3856ET-3.3/NOPB
LDO Voltage Regulators 3A Low Dropout Reg

LDO Voltage Regulators 3A Low Dropout Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3856ET-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3856ET-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3856ET-3.3/NOPB
IC REG LINEAR 3.3V 3A TO220-5

IC REG LINEAR 3.3V 3A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3856ET-3.3/NOPB 776-LP3856ET-3.3/NOPB 1203354-LP3856ET-3.3/NOPB LP3856ET-3.3/NOPB LP3856ET-3.3/NOPB-ND LP3856ET-3.3/NOPB 815-LP3856ET-3.3/NOPB LP3856ET-3.3/NOPB LP3856ET-3.3/NOPB
Product Name LP3856 3A Fast Ultra Low Dropout Linear Regulator 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LINEAR 3.3V 3A TO220-5 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24104RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details