Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3873ET-1.8/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3873ET-1.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3873ET-1.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3873ET-1.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3873ET-1.8/NOPB - 779761-LP3873ET-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3873ET-1.8/NOPB
779761-LP3873ET-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3873ET-1.8/NOPB 779761-LP3873ET-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779761-LP3873ET-1.8/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Family Name: LP3873 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA ~ 15mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.2V @ 3A Alternative Parts (Cross-Reference): MIC37301-1.8YME; MCP18271802E/AT; MIC37300-1.8BR; AME8845AEDT180Z; Introduction Date: November 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779761-LP3873ET-1.8/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Family Name: LP3873
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA ~ 15mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.2V @ 3A
Alternative Parts (Cross-Reference): MIC37301-1.8YME; MCP18271802E/AT; MIC37300-1.8BR; AME8845AEDT180Z;
Introduction Date: November 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 3A TO220 Voltage Regulator IC
776-LP3873ET-1.8/NOPB
1.8V 3A TO220 Voltage Regulator IC 776-LP3873ET-1.8/NOPB
IC REG LINEAR 1.8V 3A TO220-5 Product overview: LP3873ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3873ET-1.8/NOP B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 3A TO220-5 Product overview: LP3873ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3873ET-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3873ET-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3873ET-1.8/NOPB
PMIC - Voltage Regulators - Linear LP3873ET-1.8/NOPB
IC REG LINEAR 1.8V 3A TO220-5

IC REG LINEAR 1.8V 3A TO220-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3873ET-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3873ET-1.8/NOPB
Voltage Regulators - Linear LP3873ET-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3873ET-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3873ET-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3873ET-1.8/NOPB
IC REG LINEAR 1.8V 3A TO220-5

IC REG LINEAR 1.8V 3A TO220-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3873ET-1.8/NOPB-ND 779761-LP3873ET-1.8/NOPB 776-LP3873ET-1.8/NOPB LP3873ET-1.8/NOPB LP3873ET-1.8/NOPB LP3873ET-1.8/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3873ET-1.8/NOPB 1.8V 3A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data