Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38692MPX-2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317145-LP38692MPX-2 .5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 100 µA Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: SOT-223-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-261-5, TO-261AB PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LP38692 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317145-LP38692MPX-2 .5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 100 µA Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: SOT-223-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-261-5, TO-261AB PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LP38692 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317145-LP38692MPX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317145-LP38692MPX-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317145-LP38692MPX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1317145-LP38692MPX-2 .5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 100 µA Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: SOT-223-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-261-5, TO-261AB PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LP38692 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A

Manufacturer: Texas Instruments
Win Source Part Number: 1317145-LP38692MPX-2.5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 100 µA
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: SOT-223-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-261-5, TO-261AB
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LP38692
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.3V @ 1A

Buy Now Datasheet
Singapore, Singapore
2.5V 1A 10V LDO Voltage Regulator IC
699-LP38692MPX-2.5
2.5V 1A 10V LDO Voltage Regulator IC 699-LP38692MPX-2.5
2.5V Fixed LDO, 1A, SOT-223, 10V In, 55dB PSRR Product overview: LP38692MPX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38692MPX-2.5 can be used for catalog matching and distributor lookup.

2.5V Fixed LDO, 1A, SOT-223, 10V In, 55dB PSRR Product overview: LP38692MPX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38692MPX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP38692MPX-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38692MPX-2.5
PMIC - Voltage Regulators - Linear LP38692MPX-2.5
IC REG LINEAR 2.5V 1A SOT223-5

IC REG LINEAR 2.5V 1A SOT223-5

Supplier's Site Datasheet
IC REG LINEAR 2.5V 1A SOT223-5 - 815-LP38692MPX-2.5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 1A SOT223-5
815-LP38692MPX-2.5
IC REG LINEAR 2.5V 1A SOT223-5 815-LP38692MPX-2.5
IC REG LINEAR 2.5V 1A SOT223-5

IC REG LINEAR 2.5V 1A SOT223-5

Supplier's Site
Voltage Regulators - Linear - LP38692MPX-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38692MPX-2.5
Voltage Regulators - Linear LP38692MPX-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1317145-LP38692MPX-2.5 699-LP38692MPX-2.5 LP38692MPX-2.5 815-LP38692MPX-2.5 LP38692MPX-2.5
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 2.5V 1A 10V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 1A SOT223-5 Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Dropout Voltage 1.3 volts 0.2000 volts
Unlock Full Specs
to access all available technical data