Texas Instruments High-Performance Analog 3.3V 1V LDO Voltage Regulator IC LP38690SDX-3.3

Description
3.3V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO6, LLP-6 Product overview: LP38690SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO6, LLP-6 Product overview: LP38690SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1V LDO Voltage Regulator IC
776-LP38690SDX-3.3
3.3V 1V LDO Voltage Regulator IC 776-LP38690SDX-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO6, LLP-6 Product overview: LP38690SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO6, LLP-6 Product overview: LP38690SDX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SDX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38690SDX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38690SDX-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38690SDX-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244760-LP38690SDX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244760-LP38690SDX-3.3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244760-LP38690SDX-3.3
Win Source Part Number: 1244760-LP38690SDX-3 .3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 100 µA Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LP38690 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1V @ 1A

Win Source Part Number: 1244760-LP38690SDX-3.3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 100 µA
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP38690
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38690SDX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38690SDX-3.3
PMIC - Voltage Regulators - Linear LP38690SDX-3.3
IC REG LINEAR 3.3V 1A 6WSON

IC REG LINEAR 3.3V 1A 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear - LP38690SDX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38690SDX-3.3
Voltage Regulators - Linear LP38690SDX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38690SDX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38690SDX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38690SDX-3.3
IC REG LINEAR 3.3V 1A 6WSON

IC REG LINEAR 3.3V 1A 6WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP38690SDX-3.3 LP38690SDX-3.3-ND 1244760-LP38690SDX-3.3 LP38690SDX-3.3 LP38690SDX-3.3 LP38690SDX-3.3
Product Name 3.3V 1V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
IQ 5.50E-5 amps 5.50E-5 amps 5.50E-5 amps 5.50E-5 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data