The LP3874ES-5.0/NOPB is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5.0V with a maximum output current of 0.8A. It operates with an input voltage range of +2.5V to +7.0V and features an ultra-low dropout voltage, typically 240mV at full load. The device is built on a CMOS process, allowing for low quiescent current, typically 6mA at 0.8A load, and a shutdown mode that reduces quiescent current to 10nA. The LP3874ES-5.0/NOPB offers output voltage accuracy of ±1.5% at room temperature and ±3.0% across all operating conditions. It includes an error flag that indicates when the output voltage drops below 90% of its nominal value and a sense pin for improved load regulation at remote loads. The regulator is suitable for various applications, including microprocessor power supplies, bus terminators, and battery-powered devices. It is available in multiple package options, including TO-263, TO-220, and SOT-223.
IC REG LIN 5V 800MA DDPAK/TO263 Product overview: LP3874ES-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874ES-5.0/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
Manufacturer: Texas Instruments
Win Source Part Number: 1056495-LP3874ES-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
IC REG LIN 5V 800MA DDPAK/TO263
IC REG LIN 5V 800MA DDPAK/TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP3874ES-5.0/NOPB | LP3874ES-5.0/NOPB-ND | 1056495-LP3874ES-5.0/NOPB | LP3874ES-5.0/NOPB | LP3874ES-5.0/NOPB | LP3874ES-5.0/NOPB |
| Product Name | 5V 800MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3874ES-5.0/NOPB | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | DPAK; TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| Dropout Voltage | 0.2400 volts | 0.3500 volts | 0.3500 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |