The LP3872EMP-5.0/NOPB is a 1.5-A fast ultra-low-dropout linear regulator with a fixed 5.0-V output voltage, available in a SOT-223 package measuring 6.50 mm × 3.56 mm. It operates from a 2.5-V to 7-V input supply, with a typical dropout voltage of 380 mV at 1.5-A load current and a ground pin current of 6 mA under full load. Quiescent current in shutdown mode is typically 10 nA. The device includes an ERROR flag to indicate output voltage deviation and supports a junction temperature range of -40°C to 125°C. Output voltage accuracy is ±1.5% at room temperature and ±3.0% over all conditions.
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056473-LP3872EMP-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
LP3872 1.5A Fast Ultra Low Dropout Linear Regulator
LP3872 1.5A FAST ULTRA LOW DROPO Product overview: LP3872EMP-5.0/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3872EMP-5.0/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
LDO Voltage Regulators 1.5A Low Dropout LDO
IC REG LINEAR 5V 1.5A SOT223-5
IC REG LINEAR 5V 1.5A SOT223-5
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3872EMP-5.0/NOPB | 1056473-LP3872EMP-5.0/NOPB | LP3872EMP-5.0/NOPBDKR-ND | LP3872EMP-5.0/NOPB | 776-LP3872EMP-5.0/NOPB | LP3872EMP-5.0/NOPB | LP3872EMP-5.0/NOPB | LP3872EMP-5.0/NOPB | LP3872EMP-5.0/NOPB |
| Product Name | LP3872 1.5A Fast Ultra Low Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP3872EMP-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.5A Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; Bulk | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |