Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-1.8 LP3871ET-1.8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203438-LP3871ET-1.8 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203438-LP3871ET-1.8 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-1.8 - 1203438-LP3871ET-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-1.8
1203438-LP3871ET-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-1.8 1203438-LP3871ET-1.8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203438-LP3871ET-1.8 Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203438-LP3871ET-1.8
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Low-Power 0.8A LDO Voltage Regulator IC
699-LP3871ET-1.8
Low-Power 0.8A LDO Voltage Regulator IC 699-LP3871ET-1.8
0.8A Fast Ultra Low Dropout Linear Regulators Product overview: LP3871ET-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ET-1.8 can be used for catalog matching and distributor lookup.

0.8A Fast Ultra Low Dropout Linear Regulators Product overview: LP3871ET-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ET-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1203438-LP3871ET-1.8 699-LP3871ET-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3871ET-1.8 Low-Power 0.8A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3310AR-3.3-REEL - 860299-ADP3310AR-3.3-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details