The LP38692MP-1.8/NOPB is a 1-A low-dropout CMOS linear regulator with a fixed 1.8-V output, housed in a 5-lead SOT-223 package measuring 6.50 mm by 3.56 mm. It operates from an input voltage range of 2.7 V to 10 V, maintains a typical dropout voltage of 450 mV at full load, and offers 2.5% output accuracy at 25°C. The device includes an enable pin for control, a ground pin current of 55 µA typical at full load, and operates over a junction temperature range of -40°C to 125°C. Thermal overload protection and foldback current limiting are integrated. Stable operation is achieved with a minimum 1 µF ceramic output capacitor.
1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019816-LP38692MP-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.95V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.6V @ 1A
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
LP38692 1A LOW DROPOUT CMOS LINE Product overview: LP38692MP-1.8/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692MP-1.8/NO
IC REG LINEAR 1.8V 1A SOT223-5
IC REG LINEAR 1.8V 1A SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
LDO Voltage Regulators 1A LDO CMOS Linear Regs Stable
IC REG LINEAR 1.8V 1A SOT223-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38692MP-1.8/NOPB | 019816-LP38692MP-1.8/NOPB | LP38692MP-1.8/NOPBTR-ND | 776-LP38692MP-1.8/NOPB | LP38692MP-1.8/NOPB | LP38692MP-1.8/NOPB | LP38692MP-1.8/NOPB | LP38692MP-1.8/NOPB | LP38692MP-1.8/NOPB |
| Product Name | LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors | PMIC - PMIC - Voltage Regulators - Linear - LP38692MP-1.8/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223,WSON | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | Other; Bulk | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |