The LP38692-ADJ is a 1-A low dropout CMOS linear regulator with adjustable output voltage, stable with ceramic output capacitors, available in a 5-pin SOT-223 package measuring 6.50 mm × 3.56 mm. It operates with an input voltage range of 2.7 V to 10 V and provides an output voltage range of 1.25 V to 9 V. The regulator has a typical dropout voltage of 450 mV at 1 A load current and a ground pin current of 55 µA at full load. The adjust pin voltage accuracy is 2.5% at 25°C. Thermal overload protection and foldback current limiting are integrated. The device includes an enable pin for power control and operates over a junction temperature range of −40°C to +125°C.
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
1A Adj LDO, 10V In, 9V Out, 2.5% Acc, SOT-223 Product overview: LP38692MP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692MP-ADJ/NO
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 019820-LP38692MP-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.45V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Computers & Computer Peripherals, Portable Devices
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators 1A LDO W/Enable Pin
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38692MP-ADJ/NOPB | 776-LP38692MP-ADJ/NOPB | LP38692MP-ADJ/NOPBTR-ND | 019820-LP38692MP-ADJ/NOPB | LP38692MP-ADJ/NOPB | LP38692MP-ADJ/NOPB | LP38692MP-ADJ/NOPB | LP38692MP-ADJ/NOPB |
| Product Name | LP38692-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | 1A 10V 9V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38692MP-ADJ/NOPB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-223,WSON | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||
| Output Voltage | 1.25 to 9 volts | 9 volts | 1.25 to 9 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |