Texas Instruments LP3873 3A Fast Ultra Low Dropout Linear Regulator LP3873ESX-3.3/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3873 3A Fast Ultra Low Dropout Linear Regulator - LP3873ESX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP3873 3A Fast Ultra Low Dropout Linear Regulator
LP3873ESX-3.3/NOPB
LP3873 3A Fast Ultra Low Dropout Linear Regulator LP3873ESX-3.3/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35359-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35359-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35359-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35359-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35359-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35359-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35359-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35359-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35359-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3873ESX-3.3/NOPB - 143002-LP3873ESX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3873ESX-3.3/NOPB
143002-LP3873ESX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3873ESX-3.3/NOPB 143002-LP3873ESX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143002-LP3873ESX-3.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.8V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 3.3V Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 9mA to 15mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 143002-LP3873ESX-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 3.3V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 9mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
2.5 V 3.3V Voltage Regulator IC
776-LP3873ESX-3.3/NOPB
2.5 V 3.3V Voltage Regulator IC 776-LP3873ESX-3.3/NOPB
3-A, low-dropout voltage regulator with power good & enable for 2.5 V & 3.3V 5-DDPAK/TO-263 -40 to 125 Product overview: LP3873ESX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3873ESX-3.3/NO PB can be used for catalog matching and distributor lookup.

3-A, low-dropout voltage regulator with power good & enable for 2.5 V & 3.3V 5-DDPAK/TO-263 -40 to 125 Product overview: LP3873ESX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3873ESX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3873ESX-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3873ESX-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3873ESX-3.3/NOPB
IC REG LIN 3.3V 3A DDPAK/TO263-5

IC REG LIN 3.3V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3873ESX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3873ESX-3.3/NOPB
Voltage Regulators - Linear LP3873ESX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now
PMIC - Voltage Regulators - Linear - LP3873ESX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3873ESX-3.3/NOPB
PMIC - Voltage Regulators - Linear LP3873ESX-3.3/NOPB
IC REG LIN 3.3V 3A DDPAK/TO263-5

IC REG LIN 3.3V 3A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3873ESX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3873ESX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3873ESX-3.3/NOPB
IC REG LIN 3.3V 3A DDPAK/TO263-5

IC REG LIN 3.3V 3A DDPAK/TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3873ESX-3.3/NOPB
LDO Voltage Regulators LP3873ESX-3.3/NOPB
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3873ESX-3.3/NOPB 296-35359-6-ND 143002-LP3873ESX-3.3/NOPB 776-LP3873ESX-3.3/NOPB LP3873ESX-3.3/NOPB LP3873ESX-3.3/NOPB LP3873ESX-3.3/NOPB LP3873ESX-3.3/NOPB LP3873ESX-3.3/NOPB
Product Name LP3873 3A Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3873ESX-3.3/NOPB 2.5 V 3.3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25731RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details