500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 923597-LP38691QSD-AD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 6-WSON (3x3)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP38691
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49802-2, -LP38691QSD-ADJ-NDR,
Adj LDO Regulator 1.25-9V 0.5A Pos 6-Pin WSON EP SMT Product overview: LP38691QSD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691QSD-ADJ/N
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito 6-WSON -40 to 125
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38691QSD-ADJ/NOPB | 296-49802-2-ND | 923597-LP38691QSD-ADJ/NOPB | 776-LP38691QSD-ADJ/NOPB | LP38691QSD-ADJ/NOPB | LP38691QSD-ADJ/NOPB | LP38691QSD-ADJ/NOPB | LP38691QSD-ADJ/NOPB | 815-LP38691QSD-ADJ/NOPB |
| Product Name | LP38691-ADJ-Q1 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38691QSD-ADJ/NOPB | 9V 0.5A LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 500MA 6WSON |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; WSON | Other; 6-WDFN Exposed Pad | Other; 6-WSON (3x3) | Other; WSON EP | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||||
| Output Voltage | 1.25 to 9 volts | 1.25 to 9 volts | 1.25 to 9 volts | 1.25 volts | 1.25 volts | 9 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |