Texas Instruments LP3876 3A Fast Ultra Low Dropout Linear Regulator LP3876ET-1.8/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote
Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3876ET-1.8/NOPB is a 3A fast ultra low-dropout linear regulator in a TO-220 package with a fixed 1.8V output voltage. It operates from a 2.5V to 7.0V input supply, maintains an output voltage accuracy of ±1.5% at room temperature, and supports a junction temperature range of −40°C to +125°C. The device includes an error flag for output status monitoring and a shutdown mode with 1µA quiescent current. Dropout voltage is typically 80mV at 300mA and 800mV at 3A. It features overtemperature and overcurrent protection, and is designed for low-voltage microprocessor and DSP power applications.

Datasheet Summary
Powered by GS/AI

The LP3876ET-1.8/NOPB is a 3A fast ultra low-dropout linear regulator in a TO-220 package with a fixed 1.8V output voltage. It operates from a 2.5V to 7.0V input supply, maintains an output voltage accuracy of ±1.5% at room temperature, and supports a junction temperature range of −40°C to +125°C. The device includes an error flag for output status monitoring and a shutdown mode with 1µA quiescent current. Dropout voltage is typically 80mV at 300mA and 800mV at 3A. It features overtemperature and overcurrent protection, and is designed for low-voltage microprocessor and DSP power applications.

Suppliers

Company
Product
Description
Supplier Links
LP3876 3A Fast Ultra Low Dropout Linear Regulator - LP3876ET-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP3876 3A Fast Ultra Low Dropout Linear Regulator
LP3876ET-1.8/NOPB
LP3876 3A Fast Ultra Low Dropout Linear Regulator LP3876ET-1.8/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39804-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39804-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39804-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Singapore, Singapore
1.8V 3A TO220 LDO Voltage Regulator IC
776-LP3876ET-1.8/NOPB
1.8V 3A TO220 LDO Voltage Regulator IC 776-LP3876ET-1.8/NOPB
IC REG LDO 1.8V 3A TO220-5 Product overview: LP3876ET-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3876ET-1.8/NOP B can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 3A TO220-5 Product overview: LP3876ET-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3876ET-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3876ET-1.8/NOPB - 779771-LP3876ET-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3876ET-1.8/NOPB
779771-LP3876ET-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3876ET-1.8/NOPB 779771-LP3876ET-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779771-LP3876ET-1.8/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LP3876 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 15mA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.2V @ 3A Alternative Parts (Cross-Reference): MIC37301-1.8YME; MCP18271802E/AT; RT9172-18GG; G1084-18TU3Uf; Introduction Date: November 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779771-LP3876ET-1.8/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LP3876
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 15mA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.2V @ 3A
Alternative Parts (Cross-Reference): MIC37301-1.8YME; MCP18271802E/AT; RT9172-18GG; G1084-18TU3Uf;
Introduction Date: November 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG LINEAR 1.8V 3A TO220-5 - 815-LP3876ET-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 3A TO220-5
815-LP3876ET-1.8/NOPB
IC REG LINEAR 1.8V 3A TO220-5 815-LP3876ET-1.8/NOPB
IC REG LINEAR 1.8V 3A TO220-5

IC REG LINEAR 1.8V 3A TO220-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3876ET-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3876ET-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3876ET-1.8/NOPB
IC REG LINEAR 1.8V 3A TO220-5

IC REG LINEAR 1.8V 3A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3876ET-1.8/NOPB
LDO Voltage Regulators LP3876ET-1.8/NOPB
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP3876ET-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3876ET-1.8/NOPB
Voltage Regulators - Linear LP3876ET-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3876ET-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3876ET-1.8/NOPB
Voltage Regulators - Linear LP3876ET-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3876ET-1.8/NOPB 296-39804-5-ND 776-LP3876ET-1.8/NOPB 779771-LP3876ET-1.8/NOPB 815-LP3876ET-1.8/NOPB LP3876ET-1.8/NOPB LP3876ET-1.8/NOPB LP3876ET-1.8/NOPB
Product Name LP3876 3A Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 3A TO220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3876ET-1.8/NOPB IC REG LINEAR 1.8V 3A TO220-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-220,DDPAK/TO-263 TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data