Texas Instruments LP38798 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits LP38798SDE-ADJ/NOPB

Description
800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125
Request a Quote Datasheet
Description
800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38798 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits - LP38798SDE-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP38798 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits
LP38798SDE-ADJ/NOPB
LP38798 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits LP38798SDE-ADJ/NOPB
800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125

800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38798SDE-ADJ/NOPB - 779775-LP38798SDE-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38798SDE-ADJ/NOPB
779775-LP38798SDE-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38798SDE-ADJ/NOPB 779775-LP38798SDE-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779775-LP38798SDE-AD J/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 12-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 800mA Family Name: LP38798 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA ~ 2.2mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 12-WSON (4x4) Output Voltage MAX: 19.8V Voltage Input MAX: 20V Voltage Dropout (Maximum): 1.1V @ 800mA Alternative Parts (Cross-Reference): LT1965IDD; LT1965IMS8E#TR; LT1965EMS8E; LT1965EQ; Introduction Date: April 25, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779775-LP38798SDE-ADJ/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 800mA
Family Name: LP38798
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA ~ 2.2mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 12-WSON (4x4)
Output Voltage MAX: 19.8V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 1.1V @ 800mA
Alternative Parts (Cross-Reference): LT1965IDD; LT1965IMS8E#TR; LT1965EMS8E; LT1965EQ;
Introduction Date: April 25, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36225-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36225-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36225-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36225-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36225-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36225-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36225-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36225-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36225-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)

Buy Now Datasheet
Singapore, Singapore
800mA 20V 1.2V LDO Voltage Regulator IC
776-LP38798SDE-ADJ/NOPB
800mA 20V 1.2V LDO Voltage Regulator IC 776-LP38798SDE-ADJ/NOPB
800mA LDO, 20V In, 1.2V Ref, High PSRR, Adj Product overview: LP38798SDE-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 20V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 20V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38798SDE-ADJ/N OPB can be used for catalog matching and distributor lookup.

800mA LDO, 20V In, 1.2V Ref, High PSRR, Adj Product overview: LP38798SDE-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 20V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 20V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38798SDE-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38798SDE-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38798SDE-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38798SDE-ADJ/NOPB
IC REG LIN POS ADJ 800MA 12WSON

IC REG LIN POS ADJ 800MA 12WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38798SDE-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38798SDE-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38798SDE-ADJ/NOPB
IC REG LIN POS ADJ 800MA 12WSON

IC REG LIN POS ADJ 800MA 12WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38798SDE-ADJ/NOPB
LDO Voltage Regulators LP38798SDE-ADJ/NOPB
LDO Voltage Regulators 800mA Ultra-Lo Noise Hi PSRR LDO

LDO Voltage Regulators 800mA Ultra-Lo Noise Hi PSRR LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38798SDE-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38798SDE-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP38798SDE-ADJ/NOPB
IC REG LIN POS ADJ 800MA 12WSON

IC REG LIN POS ADJ 800MA 12WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP38798SDE-ADJ/NOPB 779775-LP38798SDE-ADJ/NOPB 296-36225-1-ND 776-LP38798SDE-ADJ/NOPB LP38798SDE-ADJ/NOPB LP38798SDE-ADJ/NOPB LP38798SDE-ADJ/NOPB LP38798SDE-ADJ/NOPB
Product Name LP38798 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits PMIC - PMIC - Voltage Regulators - Linear - LP38798SDE-ADJ/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 800mA 20V 1.2V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable
Package Type Other; WSON Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.2 to 19.8 volts 1.2 volts 1.2 to 19.8 volts 19.8 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details