500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 1056464-LP38693MPX-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 500mA
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
500-mA, 10-V, low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP38693MPX-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693MPX-5.0/N
IC REG LINEAR 5V 500MA SOT223-5
IC REG LINEAR 5V 500MA SOT223-5
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
IC REG LINEAR 5V 500MA SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38693MPX-5.0/NOPB | 296-LP38693MPX-5.0/NOPBTR-ND | 1056464-LP38693MPX-5.0/NOPB | 776-LP38693MPX-5.0/NOPB | LP38693MPX-5.0/NOPB | LP38693MPX-5.0/NOPB | LP38693MPX-5.0/NOPB | LP38693MPX-5.0/NOPB | LP38693MPX-5.0/NOPB |
| Product Name | LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38693MPX-5.0/NOPB | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223,WSON | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | Enable | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |