Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38692MPX-3.3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38692MPX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38692MPX-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38692MPX-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Buy Now Datasheet
Newest Parts - LP38692MPX-3.3 - 1203394-LP38692MPX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP38692MPX-3.3
1203394-LP38692MPX-3.3
Newest Parts - LP38692MPX-3.3 1203394-LP38692MPX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1203394-LP38692MPX-3 .3 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 1A Family Name: LP38692 Categories: Integrated Circuits Supplier Device Package: SOT-223-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-5, TO-261AB Maximum Supply Current: 100μA Alternative Parts (Cross-Reference): FAN1540DX_NL; FAN1540DX; TS1117CS33 RL; TS1117CM33 RN; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management Family Part Number: LP38692 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 55μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203394-LP38692MPX-3.3
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Family Name: LP38692
Categories: Integrated Circuits
Supplier Device Package: SOT-223-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-5, TO-261AB
Maximum Supply Current: 100μA
Alternative Parts (Cross-Reference): FAN1540DX_NL; FAN1540DX; TS1117CS33 RL; TS1117CM33 RN;
Introduction Date: December 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
Family Part Number: LP38692
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 55μA

Buy Now Datasheet
Singapore, Singapore
3.3V 1A 10V LDO Voltage Regulator IC
699-LP38692MPX-3.3
3.3V 1A 10V LDO Voltage Regulator IC 699-LP38692MPX-3.3
3.3V Fixed LDO Regulator, 1A, SOT-223-5, 10V In, 55dB PSRR Product overview: LP38692MPX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38692MPX-3.3 can be used for catalog matching and distributor lookup.

3.3V Fixed LDO Regulator, 1A, SOT-223-5, 10V In, 55dB PSRR Product overview: LP38692MPX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP38692MPX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - LP38692MPX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38692MPX-3.3
Voltage Regulators - Linear LP38692MPX-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38692MPX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38692MPX-3.3
PMIC - Voltage Regulators - Linear LP38692MPX-3.3
IC REG LINEAR 3.3V 1A SOT223-5

IC REG LINEAR 3.3V 1A SOT223-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38692MPX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38692MPX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38692MPX-3.3
IC REG LINEAR 3.3V 1A SOT223-5

IC REG LINEAR 3.3V 1A SOT223-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP38692MPX-3.3-ND 1203394-LP38692MPX-3.3 699-LP38692MPX-3.3 LP38692MPX-3.3 LP38692MPX-3.3 LP38692MPX-3.3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Newest Parts - LP38692MPX-3.3 3.3V 1A 10V LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; TO-261-5, TO-261AB
Special Features Over Temperature
Unlock Full Specs
to access all available technical data