Adj LDO Regulator, 500mA, 10V In, 9V Out, 2% Acc, 6WSON Product overview: LP38691SDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SDX-ADJ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1203389-LP38691SDX-A
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Maximum Output Voltage: 9V
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LP38691
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 55μA
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP38691SDX-ADJ | LP38691SDX-ADJ-ND | 1203389-LP38691SDX-ADJ | LP38691SDX-ADJ | 815-LP38691SDX-ADJ | LP38691SDX-ADJ |
| Product Name | 500mA 10V 9V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LP38691SDX-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 500MA 6WSON | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 9 volts | 1.25 to 9 volts | 9 volts | 1.25 volts | 9 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| IQ | 5.50E-5 amps | 5.50E-5 amps | 5.50E-5 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |