IC REG LIN 1.5V 800MA 8SO PWRPAD
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SO PowerPad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3881EMRX-1.5 | LP3881EMRX-1.5 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.8000 amps | 0.8000 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed; Obsolete |