The LP38691QSD-1.8/NOPB is a 500-mA low-dropout CMOS linear regulator with a fixed 1.8-V output, available in a 6-pin WSON package with an exposed thermal pad measuring 3.00 mm × 3.00 mm. It operates over a wide input voltage range of 2.7 V to 10 V, maintains a typical dropout voltage of 250 mV at full load, and provides 2% output accuracy at 25°C. The device is qualified to AEC-Q100 Grade 1 and operates reliably from -40°C to 125°C. It features ground pin current below 100 µA, thermal overload protection, and foldback current limiting, with stability ensured using ultralow ESR ceramic capacitors.
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 877910-LP38691QSD-1.
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LP38691
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41458-1, 296-41458-2, LP38691QSD-1.8/NOPBT
1.8V LDO Regulator, 500mA, 10V In, 250mV Dropout, AEC-Q100 Product overview: LP38691QSD-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1.8V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691QSD-1.8/N
LP38691-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38691-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
IC REG LINEAR 1.8V 500MA 6WSON
IC REG LINEAR 1.8V 500MA 6WSON
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Reg
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38691QSD-1.8/NOPB | 296-41458-2-ND | 877910-LP38691QSD-1.8/NOPB | 776-LP38691QSD-1.8/NOPB | LP38691QSD-1.8/NOPB | LP38691QSD-1.8/NOPB | LP38691QSD-1.8/NOPB | LP38691QSD-1.8/NOPB | LP38691QSD-1.8/NOPB |
| Product Name | LP38691-Q1 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38691QSD-1.8/NOPB | Automotive 1.8V 500mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; WSON | Other; 6-WDFN Exposed Pad | Other; Reel - TR | Other; WSON6 | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |