500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127880-LP38691SD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 9V
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (3x3)
500mA Adj LDO, 10V In, 2% Acc, 250mV Dropout, SMT Product overview: LP38691SD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691SD-ADJ/NO
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Reg
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38691SD-ADJ/NOPB | 127880-LP38691SD-ADJ/NOPB | LP38691SD-ADJ/NOPBDKR-ND | 776-LP38691SD-ADJ/NOPB | LP38691SD-ADJ/NOPB | LP38691SD-ADJ/NOPB | LP38691SD-ADJ/NOPB | LP38691SD-ADJ/NOPB |
| Product Name | LP38691-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito | PMIC - PMIC - Voltage Regulators - Linear - LP38691SD-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 10V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||
| Output Voltage | 1.25 to 9 volts | 1.25 volts | 1.25 to 9 volts | 9 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |