Texas Instruments LP3874 0.8A Fast Ultra Low Dropout Linear Regulators LP3874ES-2.5

Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3874 0.8A Fast Ultra Low Dropout Linear Regulators - LP3874ES-2.5 - Texas Instruments
Dallas, TX, United States
LP3874 0.8A Fast Ultra Low Dropout Linear Regulators
LP3874ES-2.5
LP3874 0.8A Fast Ultra Low Dropout Linear Regulators LP3874ES-2.5
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
 - LP3874ES-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Supplier's Site Datasheet
 - LP3874ES-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 0.8A Voltage Regulator IC
776-LP3874ES-2.5
Low-Power 0.8A Voltage Regulator IC 776-LP3874ES-2.5
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125 Product overview: LP3874ES-2.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874ES-2.5 can be used for catalog matching and distributor lookup.

0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125 Product overview: LP3874ES-2.5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874ES-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3874ES-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3874ES-2.5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3874ES-2.5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3874ES-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3874ES-2.5
Voltage Regulators - Linear LP3874ES-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3874ES-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3874ES-2.5
Voltage Regulators - Linear LP3874ES-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3874ES-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3874ES-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3874ES-2.5
IC REG LINEAR 2.5V 800MA DDPAK

IC REG LINEAR 2.5V 800MA DDPAK

Supplier's Site
IC REG LIN 2.5V 800MA DDPAK - 815-LP3874ES-2.5 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.5V 800MA DDPAK
815-LP3874ES-2.5
IC REG LIN 2.5V 800MA DDPAK 815-LP3874ES-2.5
IC REG LIN 2.5V 800MA DDPAK

IC REG LIN 2.5V 800MA DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LP3874ES-2.5 LP3874ES-2.5 776-LP3874ES-2.5 LP3874ES-2.5-ND LP3874ES-2.5 LP3874ES-2.5 LP3874ES-2.5 815-LP3874ES-2.5
Product Name LP3874 0.8A Fast Ultra Low Dropout Linear Regulators Low-Power 0.8A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 2.5V 800MA DDPAK
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SMSIP5H Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers