800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125
800mA Adj LDO, 20V In, 1.4mA Quiescent, 60dB PSRR, 1% Acc Product overview: LP38798SDX-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 20V, 1.4mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 20V, 1.4mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38798SDX-ADJ/N
Manufacturer: Texas Instruments
Win Source Part Number: 877920-LP38798SDX-AD
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)
Package: 12-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP38798
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP38798SDX-ADJ/NOPB-
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)
IC REG LIN POS ADJ 800MA 12WSON
IC REG LIN POS ADJ 800MA 12WSON
LDO Voltage Regulators 800mA Ultra-Lo Noise Hi PSRR LDO
IC REG LIN POS ADJ 800MA 12WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38798SDX-ADJ/NOPB | 776-LP38798SDX-ADJ/NOPB | 877920-LP38798SDX-ADJ/NOPB | 296-43302-6-ND | LP38798SDX-ADJ/NOPB | LP38798SDX-ADJ/NOPB | LP38798SDX-ADJ/NOPB | LP38798SDX-ADJ/NOPB |
| Product Name | LP38798 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits | 800mA 20V 1.4mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38798SDX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; WSON | Other; 12-WSON (4x4) | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.2 to 19.8 volts | 19.8 volts | 1.2 to 19.8 volts | 1.2 volts | 1.2 volts |