The LP38692SD-ADJ is a 1-A adjustable-output low-dropout CMOS linear regulator with 2.5% precision at 25°C, stable with ceramic output capacitors. It operates from an input voltage of 2.7 V to 10 V and provides an output voltage range of 1.25 V to 9 V. The device features a typical dropout voltage of 450 mV at 1 A and a ground pin current of 55 µA at full load. It is housed in a 6-pin WSON package measuring 3.00 mm × 3.00 mm, with an exposed thermal pad for enhanced heat dissipation. The part includes an enable pin for power-down control, offers thermal overload protection with foldback current limiting, and supports operation from -40°C to +125°C.
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 090955-LP38692SD-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.45V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
1A Adj LDO Linear Regulator, 2.7-10V In, 1.25-9V Out, 100uA Iq, 125C Product overview: LP38692SD-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692SD-ADJ can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38692SD-ADJ | 090955-LP38692SD-ADJ | LP38692SD-ADJTR-ND | 776-LP38692SD-ADJ | LP38692SD-ADJ | LP38692SD-ADJ |
| Product Name | LP38692-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | PMIC - PMIC - Voltage Regulators - Linear - LP38692SD-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 10V 9V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SOT-223,WSON | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||
| Output Voltage | 1.25 to 9 volts | 1.25 volts | 1.25 to 9 volts | 9 volts | 1.25 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |