Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for 1V to 5V App. 8-SO PowerPAD
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 090910-LP3878MR-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.475V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 1 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 1.1V @ 800mA
Operating Supply Current: 1.5mA to 15mA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Medical, Signal Processing, Communications & Networking
800mA Adj LDO Regulator, 16V In, 1% Acc, SOIC Product overview: LP3878MR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 16V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3878MR-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 800MA 8SO
IC REG LIN POS ADJ 800MA 8SO
IC REG LIN POS ADJ 800MA 8SO
LDO Voltage Regulators MicroPwr 800mA Low Noise Adj Vtg Reg
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3878MR-ADJ | LP3878MR-ADJ-ND | 090910-LP3878MR-ADJ | 776-LP3878MR-ADJ | LP3878MR-ADJ | LP3878MR-ADJ | LP3878MR-ADJ | LP3878MR-ADJ |
| Product Name | LP3878-ADJ Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for 1V to 5V App. | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3878MR-ADJ | 800mA 16V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD,WSON | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | Other; SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1 to 5.5 volts | 1 to 5.5 volts | 1 volts | 5.5 volts | 1 volts | 1 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |