Texas Instruments High-Performance Analog 5V 0.35V LDO Voltage Regulator IC LP3871ESX-5.0

Description
5V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PSSO5, TO-263, 5 PIN Product overview: LP3871ESX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ESX-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PSSO5, TO-263, 5 PIN Product overview: LP3871ESX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ESX-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.35V LDO Voltage Regulator IC
699-LP3871ESX-5.0
5V 0.35V LDO Voltage Regulator IC 699-LP3871ESX-5.0
5V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PSSO5, TO-263, 5 PIN Product overview: LP3871ESX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ESX-5.0 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PSSO5, TO-263, 5 PIN Product overview: LP3871ESX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3871ESX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3871ESX-5.0 - 071818-LP3871ESX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3871ESX-5.0
071818-LP3871ESX-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP3871ESX-5.0 071818-LP3871ESX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 071818-LP3871ESX-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 800mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 5mA to 15mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071818-LP3871ESX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP3871ESX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3871ESX-5.0
Voltage Regulators - Linear LP3871ESX-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3871ESX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3871ESX-5.0
PMIC - Voltage Regulators - Linear LP3871ESX-5.0
IC REG LIN 5V 800MA DDPAK/TO263

IC REG LIN 5V 800MA DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP3871ESX-5.0 071818-LP3871ESX-5.0 LP3871ESX-5.0 LP3871ESX-5.0
Product Name 5V 0.35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3871ESX-5.0 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-263-6 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Dropout Voltage 0.2400 volts 0.3500 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data