Texas Instruments LP3874 0.8A Fast Ultra Low Dropout Linear Regulators LP3874ES-2.5/NOPB

Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3874ES-2.5/NOPB is a 0.8-A fast ultra-low-dropout linear regulator with a fixed 2.5-V output voltage, available in a DDPAK/TO-263 package measuring 10.16mm x 8.42mm. It operates from a 2.5-V to 7-V input supply with a dropout voltage of 240 mV at 0.8-A load current, and maintains an output voltage accuracy of ±1.5% at room temperature. The device features a shutdown mode with 10-nA quiescent current, an ERROR flag to indicate output status, and operates over a junction temperature range of -40°C to +125°C. It includes overtemperature and overcurrent protection, and is designed for low-voltage microprocessor and battery-powered applications.

Datasheet Summary
Powered by GS/AI

The LP3874ES-2.5/NOPB is a 0.8-A fast ultra-low-dropout linear regulator with a fixed 2.5-V output voltage, available in a DDPAK/TO-263 package measuring 10.16mm x 8.42mm. It operates from a 2.5-V to 7-V input supply with a dropout voltage of 240 mV at 0.8-A load current, and maintains an output voltage accuracy of ±1.5% at room temperature. The device features a shutdown mode with 10-nA quiescent current, an ERROR flag to indicate output status, and operates over a junction temperature range of -40°C to +125°C. It includes overtemperature and overcurrent protection, and is designed for low-voltage microprocessor and battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
LP3874 0.8A Fast Ultra Low Dropout Linear Regulators - LP3874ES-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3874 0.8A Fast Ultra Low Dropout Linear Regulators
LP3874ES-2.5/NOPB
LP3874 0.8A Fast Ultra Low Dropout Linear Regulators LP3874ES-2.5/NOPB
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
 - LP3874ES-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, CMOS, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3874ES-2.5/NOPB - 1056494-LP3874ES-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3874ES-2.5/NOPB
1056494-LP3874ES-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3874ES-2.5/NOPB 1056494-LP3874ES-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056494-LP3874ES-2.5 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.35V @ 800mA Operating Supply Current: 9mA to 15mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056494-LP3874ES-2.5/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3874ES-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3874ES-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3874ES-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 0.8A Voltage Regulator IC
776-LP3874ES-2.5/NOPB
Low-Power 0.8A Voltage Regulator IC 776-LP3874ES-2.5/NOPB
LP3874 0.8A FAST ULTRA LOW DROPO Product overview: LP3874ES-2.5/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874ES-2.5/NOP B can be used for catalog matching and distributor lookup.

LP3874 0.8A FAST ULTRA LOW DROPO Product overview: LP3874ES-2.5/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 0.8A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874ES-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3874ES-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3874ES-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3874ES-2.5/NOPB
IC REG LINEAR 2.5V 800MA DDPAK

IC REG LINEAR 2.5V 800MA DDPAK

Supplier's Site
Voltage Regulators - Linear - LP3874ES-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3874ES-2.5/NOPB
Voltage Regulators - Linear LP3874ES-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3874ES-2.5/NOPB
LDO Voltage Regulators LP3874ES-2.5/NOPB
LDO Voltage Regulators 0.8A Low Dropout LDO

LDO Voltage Regulators 0.8A Low Dropout LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3874ES-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3874ES-2.5/NOPB
PMIC - Voltage Regulators - Linear LP3874ES-2.5/NOPB
IC REG LINEAR 2.5V 800MA DDPAK

IC REG LINEAR 2.5V 800MA DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3874ES-2.5/NOPB LP3874ES-2.5/NOPB 1056494-LP3874ES-2.5/NOPB LP3874ES-2.5/NOPB-ND 776-LP3874ES-2.5/NOPB LP3874ES-2.5/NOPB LP3874ES-2.5/NOPB LP3874ES-2.5/NOPB LP3874ES-2.5/NOPB
Product Name LP3874 0.8A Fast Ultra Low Dropout Linear Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3874ES-2.5/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 0.8A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 TO-263; Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Bulk TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers