1.2V FIXED POSITIVE REGULATOR, PDSO8, LLP-8 Product overview: LP3879SDX-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3879SDX-1.2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
IC REG LINEAR 1.2V 800MA 8WSON
IC REG LINEAR 1.2V 800MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
IC REG LINEAR 1.2V 800MA 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP3879SDX-1.2 | LP3879SDX-1.2-ND | 815-LP3879SDX-1.2 | LP3879SDX-1.2 | LP3879SDX-1.2 | LP3879SDX-1.2 |
| Product Name | 1.2V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 1.2V 800MA 8WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| IQ | 0.0014 amps | 0.0014 amps | 0.0014 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |