Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
3.3V FIXED POSITIVE LDO REGULATOR, 0.55V DROPOUT, PDSO5, SOT-223, 5 PIN Product overview: LP3875EMP-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.55V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.55V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3875EMP-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
IC REG LINEAR 3.3V 1.5A SOT223-5
IC REG LINEAR 3.3V 1.5A SOT223-5
IC REG LINEAR 3.3V 1.5A SOT223-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3875EMP-3.3TR-ND | 776-LP3875EMP-3.3 | LP3875EMP-3.3 | LP3875EMP-3.3 | LP3875EMP-3.3 | LP3875EMP-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 0.55V LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-261-5, TO-261AB | Other; TO-261-5 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | ||
| Special Features | Input Overcurrent Protection | Enable |