The LP38691 is a 500-mA low-dropout CMOS linear regulator with a 2% output accuracy at 25°C, a typical dropout voltage of 250 mV at 500-mA load current, and operation from 2.7 V to 10 V input. It is available in a TO-252 package with a body size of 6.58 mm × 6.10 mm, and operates over the temperature range of -40°C to 125°C. The device features thermal overload protection, foldback current limiting, and a ground pin current of 55 µA typical at full load. Stable operation is enabled with ceramic output capacitors.
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 125539-LP38691DTX-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
LP38691 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
LP38691 500MA LOW DROPOUT CMOS L Product overview: LP38691DTX-1.8/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691DTX-1.8/N
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
IC REG LINEAR 1.8V 500MA TO252-3
LP38691 500MA LOW DROPOUT CMOS L
IC REG LINEAR 1.8V 500MA TO252-3
LDO Voltage Regulators 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
IC REG LINEAR 1.8V 500MA TO252-3
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38691DTX-1.8/NOPB | 125539-LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPBTR-ND | 776-LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPB | LP38691DTX-1.8/NOPB |
| Product Name | LP38691 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | PMIC - PMIC - Voltage Regulators - Linear - LP38691DTX-1.8/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-252,WSON | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Bulk | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | ||||||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |