The LP38690SD-2.5/NOPB is a 1-A low-dropout CMOS linear regulator with a fixed 2.5 V output, stable with ceramic output capacitors. It operates with an input voltage range of 2.7 V to 10 V and maintains a typical dropout voltage of 450 mV at full load. The device is packaged in a 6-pin WSON with a body size of 3.00 mm × 3.00 mm and includes an exposed thermal pad for enhanced heat dissipation. It supports operating temperatures from -40°C to 125°C, offers 2.5% output accuracy at 25°C, and draws 55 µA ground pin current at full load. Thermal overload protection and foldback current limiting are included.
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 139409-LP38690SD-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.8V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
1A 2.5V LDO Voltage Regulator, 10V In, 800mV Dropout, 6-WSON Product overview: LP38690SD-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 2.5V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SD-2.5/NO
IC REG LINEAR 2.5V 1A 6WSON
LDO Voltage Regulators 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
IC REG LINEAR 2.5V 1A 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38690SD-2.5/NOPB | LP38690SD-2.5/NOPB | LP38690SD-2.5/NOPBTR-ND | 139409-LP38690SD-2.5/NOPB | 776-LP38690SD-2.5/NOPB | LP38690SD-2.5/NOPB | LP38690SD-2.5/NOPB | LP38690SD-2.5/NOPB | LP38690SD-2.5/NOPB |
| Product Name | LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38690SD-2.5/NOPB | 1A 2.5V 10V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-252,WSON | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||||
| Output Voltage | 1.8 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |