500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
500mA,3.3V,LDO Voltage Reg,LP38691DT-3.3
500mA,3.3V,LDO Voltage Reg,LP38691DT-3.3
500mA,3.3V,LDO Voltage Reg,LP38691DT-3.3
LP38691 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
3.3V 500mA LDO Voltage Regulator, TO-252, 10V In, 2% Acc Product overview: LP38691DT-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38691DT-3.3/NO
Manufacturer: Texas Instruments
Win Source Part Number: 019814-LP38691DT-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 500mA
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature
IC REG LINEAR 3.3V 500MA TO252-3
LDO Voltage Regulators 500Ma LDO Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
IC REG LINEAR 3.3V 500MA TO252-3
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38691DT-3.3/NOPB | LP38691DT-3.3/NOPB-ND | 5378730 | 5378730P | LP38691DT-3.3/NOPB | 776-LP38691DT-3.3/NOPB | 019814-LP38691DT-3.3/NOPB | LP38691DT-3.3/NOPB | LP38691DT-3.3/NOPB | LP38691DT-3.3/NOPB | LP38691DT-3.3/NOPB |
| Product Name | LP38691 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 3.3V 500mA 10V TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38691DT-3.3/NOPB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||||
| Package Type | Other; TO-252,WSON | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; To-252 | Other; TO-252 | DPAK; Other; TO-252-3, DPak | Other; TO-252 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||||||
| Output Voltage | 1.8 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |