Texas Instruments LP3872 1.5A Fast Ultra Low Dropout Linear Regulator LP3872ES-5.0

Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3872 1.5A Fast Ultra Low Dropout Linear Regulator - LP3872ES-5.0 - Texas Instruments
Dallas, TX, United States
LP3872 1.5A Fast Ultra Low Dropout Linear Regulator
LP3872ES-5.0
LP3872 1.5A Fast Ultra Low Dropout Linear Regulator LP3872ES-5.0
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
 - LP3872ES-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.55V Dropout, PSSO5

Fixed Positive LDO Regulator, 5V, 0.55V Dropout, PSSO5

Supplier's Site Datasheet
 - LP3872ES-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.55V Dropout, PSSO5

Fixed Positive LDO Regulator, 5V, 0.55V Dropout, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3872ES-5.0 - 1203451-LP3872ES-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3872ES-5.0
1203451-LP3872ES-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP3872ES-5.0 1203451-LP3872ES-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1203451-LP3872ES-5.0 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LP3872 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 7V Maximum Dropout Voltage: 0.55V at 1.5A Current - Quiescent (Iq): 5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1203451-LP3872ES-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LP3872
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 0.55V at 1.5A
Current - Quiescent (Iq): 5mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3872ES-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3872ES-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3872ES-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.5A Voltage Regulator IC
776-LP3872ES-5.0
Low-Power 1.5A Voltage Regulator IC 776-LP3872ES-5.0
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 Product overview: LP3872ES-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3872ES-5.0 can be used for catalog matching and distributor lookup.

1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125 Product overview: LP3872ES-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3872ES-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3872ES-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3872ES-5.0
Voltage Regulators - Linear LP3872ES-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3872ES-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3872ES-5.0
Voltage Regulators - Linear LP3872ES-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3872ES-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3872ES-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3872ES-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-5

IC REG LIN 5V 1.5A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3872ES-5.0 LP3872ES-5.0 1203451-LP3872ES-5.0 LP3872ES-5.0-ND 776-LP3872ES-5.0 LP3872ES-5.0 LP3872ES-5.0 LP3872ES-5.0
Product Name LP3872 1.5A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3872ES-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 1.5A Voltage Regulator IC Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SMSIP5H DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 to ? volts 5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25896RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details