Texas Instruments LP3873 3A Fast Ultra Low Dropout Linear Regulator LP3873ES-3.3

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3873 3A Fast Ultra Low Dropout Linear Regulator - LP3873ES-3.3 - Texas Instruments
Dallas, TX, United States
LP3873 3A Fast Ultra Low Dropout Linear Regulator
LP3873ES-3.3
LP3873 3A Fast Ultra Low Dropout Linear Regulator LP3873ES-3.3
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3873ES-3.3 - 1203459-LP3873ES-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3873ES-3.3
1203459-LP3873ES-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP3873ES-3.3 1203459-LP3873ES-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1203459-LP3873ES-3.3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LP3873 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 7V Maximum Dropout Voltage: 1.2V at 3A Current - Quiescent (Iq): 9mA

Manufacturer: Texas Instruments
Win Source Part Number: 1203459-LP3873ES-3.3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LP3873
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 1.2V at 3A
Current - Quiescent (Iq): 9mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3873ES-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3873ES-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3873ES-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 3A Voltage Regulator IC
776-LP3873ES-3.3
Low-Power 3A Voltage Regulator IC 776-LP3873ES-3.3
LP3873 3A FAST ULTRA LOW DROPOUT Product overview: LP3873ES-3.3 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3873ES-3.3 can be used for catalog matching and distributor lookup.

LP3873 3A FAST ULTRA LOW DROPOUT Product overview: LP3873ES-3.3 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3873ES-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3873ES-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3873ES-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3873ES-3.3
LP3873 3A FAST ULTRA LOW DROPOUT

LP3873 3A FAST ULTRA LOW DROPOUT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3873ES-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3873ES-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3873ES-3.3
IC REG LIN 3.3V 3A DDPAK/TO263-5

IC REG LIN 3.3V 3A DDPAK/TO263-5

Supplier's Site
Voltage Regulators - Linear - LP3873ES-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3873ES-3.3
Voltage Regulators - Linear LP3873ES-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3873ES-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3873ES-3.3
Voltage Regulators - Linear LP3873ES-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3873ES-3.3
LDO Voltage Regulators LP3873ES-3.3
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3873ES-3.3 1203459-LP3873ES-3.3 LP3873ES-3.3-ND 776-LP3873ES-3.3 LP3873ES-3.3 LP3873ES-3.3 LP3873ES-3.3 LP3873ES-3.3 LP3873ES-3.3
Product Name LP3873 3A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3873ES-3.3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Bulk TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details